"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"
Manufacturer: AMIS
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
2 Pos 1.5mm RA SMD Header, Male Pin, 2A, Tin Product overview: 292228-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292228-2 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER, 2POS, 1.5MM; Connector Systems:Wire-to-Boar
1.5 MINI CT SGL H SMT W/O BOSS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101007TR-ND | 316-292228-2 | 17R9376 | 76AC5394 | |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies | SMD 2A Electronic Connector | Wire-Board Connector Header, 2Pos, 1.5Mm; Connector Systems Amp - Te Connectivity | 1.5 Mini Ct Sgl H Smt W/o Boss Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Surface Mount, Right Angle | ||||
| Voltage Rating | 50 volts |