TE Connectivity Connectors Miscellaneous 292227-8

Description
1.5 MINI CT SGL H SMT W B
Request a Quote Datasheet
Description
1.5 MINI CT SGL H SMT W B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 292227-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
292227-8
Connectors Miscellaneous 292227-8
1.5 MINI CT SGL H SMT W B

1.5 MINI CT SGL H SMT W B

Buy Now
Rectangular Connectors - 292227-8 - 1123509-292227-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292227-8
1123509-292227-8
Rectangular Connectors - 292227-8 1123509-292227-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123509-292227-8 Packaging: Reel Number of Positions: 8 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123509-292227-8
Packaging: Reel
Number of Positions: 8
Mounting Style: SMT, Right Angle
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Headers, Male Pins - A98701TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98701TR-ND
Headers, Male Pins A98701TR-ND
"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98701DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98701DKR-ND
Headers, Male Pins A98701DKR-ND
"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98701CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98701CT-ND
Headers, Male Pins A98701CT-ND
"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 2A 50V Electronic Connector
316-292227-8
SMD 2A 50V Electronic Connector 316-292227-8
8 Pos 1.5mm RA SMD Header, Male Pin, 2A, 50V Product overview: 292227-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292227-8 can be used for catalog matching and distributor lookup.

8 Pos 1.5mm RA SMD Header, Male Pin, 2A, 50V Product overview: 292227-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292227-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5 Mini Ct Sgl H Smt W Boss 8 Amp - Te Connectivity - 17R9374 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Sgl H Smt W Boss 8 Amp - Te Connectivity
17R9374
1.5 Mini Ct Sgl H Smt W Boss 8 Amp - Te Connectivity 17R9374
1.5 MINI CT SGL H SMT W BOSS 8

1.5 MINI CT SGL H SMT W BOSS 8

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 292227-8 1123509-292227-8 A98701TR-ND 316-292227-8 17R9374
Product Name Connectors Miscellaneous Rectangular Connectors - 292227-8 Headers, Male Pins SMD 2A 50V Electronic Connector 1.5 Mini Ct Sgl H Smt W Boss 8 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data