Manufacturer: TE Connectivity
Win Source Part Number: 906163-292227-7
Series: Mini CT
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 7 position 0.059" (1.50mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 292227
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98700DKR, A98700CT, 2922277, A98700TR, -292227-7-SI
"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)"
7 Pos 1.5mm RA SMT Shrouded Header, Male Pin, 2A Product overview: 292227-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292227-7 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 7 POSITION 1.5MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906163-292227-7 | A98700TR-ND | 316-292227-7 | 17R9373 |
| Product Name | Rectangular Connectors - 292227-7 | Headers, Male Pins | 2A Electronic Connector | Wire-Board Connector, Header, 7 Position 1.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | |||
| Number of Contacts | 7 # |