TE Connectivity Headers, Male Pins 292227-5

Description
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98698CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98698CT-ND
Headers, Male Pins A98698CT-ND
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98698DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98698DKR-ND
Headers, Male Pins A98698DKR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98698TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98698TR-ND
Headers, Male Pins A98698TR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-292227-5
Electronic Connector 2027-292227-5
Headers & Wire Housings 5P SMT HDR R/A MINI 1.5mm Product overview: 292227-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292227-5 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 5P SMT HDR R/A MINI 1.5mm Product overview: 292227-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292227-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 292227-5 - 1123507-292227-5 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 292227-5
1123507-292227-5
Hard To Find - 292227-5 1123507-292227-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123507-292227-5 Packaging: Reel Number of Positions: 5 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123507-292227-5
Packaging: Reel
Number of Positions: 5
Mounting Style: SMT, Right Angle
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Wire-Board Connector Header, 5Pos, 1.5Mm; Connector Systems Amp - Te Connectivity - 72K6847 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 5Pos, 1.5Mm; Connector Systems Amp - Te Connectivity
72K6847
Wire-Board Connector Header, 5Pos, 1.5Mm; Connector Systems Amp - Te Connectivity 72K6847
WIRE-BOARD CONNECTOR HEADER, 5POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMP Mini CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 5POS, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMP Mini CT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 5Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity - 61AC4709 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity
61AC4709
Connector, Header, 5Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity 61AC4709
CONNECTOR, HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMP Mini CT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMP Mini CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98698CT-ND 2027-292227-5 1123507-292227-5 72K6847
Product Name Headers, Male Pins Electronic Connector Hard To Find - 292227-5 Wire-Board Connector Header, 5Pos, 1.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount, Right Angle SMT, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data