TE Connectivity Hard To Find - 292227-4 292227-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123506-292227-4 Packaging: Reel Number of Positions: 4 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123506-292227-4 Packaging: Reel Number of Positions: 4 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 292227-4 - 1123506-292227-4 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 292227-4
1123506-292227-4
Hard To Find - 292227-4 1123506-292227-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123506-292227-4 Packaging: Reel Number of Positions: 4 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123506-292227-4
Packaging: Reel
Number of Positions: 4
Mounting Style: SMT, Right Angle
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
PCB Headers - 1643213 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1643213
PCB Headers 1643213
TE Connectivity 292227-4 PCB Header

TE Connectivity 292227-4 PCB Header

Supplier's Site
PCB Headers - 7936741 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7936741
PCB Headers 7936741
TE Connectivity 292227-4 PCB Header

TE Connectivity 292227-4 PCB Header

Supplier's Site
PCB Headers - 7936741P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7936741P
PCB Headers 7936741P
TE Connectivity 292227-4 PCB Header

TE Connectivity 292227-4 PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-292227-4
Electronic Connector 2027-292227-4
Headers & Wire Housings 4P SMT HDR R/A MINI Product overview: 292227-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292227-4 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 4P SMT HDR R/A MINI Product overview: 292227-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292227-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 292227-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
292227-4
Connectors 292227-4
CUT TAPE- 1.5 MINI CT SGL H SM

CUT TAPE- 1.5 MINI CT SGL H SM

Buy Now
Headers, Male Pins - A98697TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98697TR-ND
Headers, Male Pins A98697TR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98697CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98697CT-ND
Headers, Male Pins A98697CT-ND
"Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98697DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98697DKR-ND
Headers, Male Pins A98697DKR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
CONN HEADER SMD R/A 4POS 1.5MM - 792-292227-4 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER SMD R/A 4POS 1.5MM
792-292227-4
CONN HEADER SMD R/A 4POS 1.5MM 792-292227-4
CONN HEADER SMD R/A 4POS 1.5MM

CONN HEADER SMD R/A 4POS 1.5MM

Supplier's Site
Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity - 17R9371 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
17R9371
Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 17R9371
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1123506-292227-4 1643213 7936741P 2027-292227-4 292227-4 A98697TR-ND 792-292227-4 17R9371
Product Name Hard To Find - 292227-4 PCB Headers PCB Headers Electronic Connector Connectors Headers, Male Pins CONN HEADER SMD R/A 4POS 1.5MM Wire-Board Connector Header, 4 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
Termination Solder Solder Solder Surface Mount Right Angle
Mounting SMT, Right Angle Surface mount Surface Mount, Right Angle Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Category Wire to Board Connector
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data