TE Connectivity Rectangular Connectors - 292227-2 292227-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123504-292227-2 Packaging: Reel Number of Positions: 2 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123504-292227-2 Packaging: Reel Number of Positions: 2 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 292227-2 - 1123504-292227-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292227-2
1123504-292227-2
Rectangular Connectors - 292227-2 1123504-292227-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123504-292227-2 Packaging: Reel Number of Positions: 2 Mounting Style: SMT, Right Angle Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123504-292227-2
Packaging: Reel
Number of Positions: 2
Mounting Style: SMT, Right Angle
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Singapore, Singapore
Electronic Connector
2027-292227-2
Electronic Connector 2027-292227-2
Headers & Wire Housings 2P SMT HDR R/A MINI Product overview: 292227-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292227-2 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2P SMT HDR R/A MINI Product overview: 292227-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292227-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A98695TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98695TR-ND
Headers, Male Pins A98695TR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98695CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98695CT-ND
Headers, Male Pins A98695CT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"

Buy Now Datasheet
Headers, Male Pins - A98695DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98695DKR-ND
Headers, Male Pins A98695DKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.059"" (1.50mm)"

Buy Now Datasheet
Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity - 17R9369 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
17R9369
Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 17R9369
WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1123504-292227-2 2027-292227-2 A98695TR-ND 17R9369
Product Name Rectangular Connectors - 292227-2 Electronic Connector Headers, Male Pins Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Solder Surface Mount Right Angle
Mounting SMT, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data