TE Connectivity Rectangular Wire & Cable Connectors & Housings 292215-6

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 17.1 MM  [.673 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 17.1 MM  [.673 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292215-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292215-6
Rectangular Wire & Cable Connectors & Housings 292215-6
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 17.1 MM  [.673 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.8 MM  [.464 INCH ]
  • Connector Length : 17.1 MM  [.673 INCH ]
  • Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 600

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters - 1332329-292215-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters
1332329-292215-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters 1332329-292215-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332329-292215-6 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Adapters Packaging: Bag Number of Positions: 6 Pitch: 0.059" (1.50mm) Number of Rows: 1 Standard Package: 600 Mounting: Panel Mount, Snap-In Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Other Part Number: A99747,2266-292215-6 ,-292215-6-SI Base Product Number: 292215 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332329-292215-6
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Adapters
Packaging: Bag
Number of Positions: 6
Pitch: 0.059" (1.50mm)
Number of Rows: 1
Standard Package: 600
Mounting: Panel Mount, Snap-In
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Other Part Number: A99747,2266-292215-6,-292215-6-SI
Base Product Number: 292215
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2A 50V Electronic Connector
316-292215-6
2A 50V Electronic Connector 316-292215-6
6 Pos 1.5mm Pitch ST Header, Male, Panel Mount, 2A, 50V Product overview: 292215-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292215-6 can be used for catalog matching and distributor lookup.

6 Pos 1.5mm Pitch ST Header, Male, Panel Mount, 2A, 50V Product overview: 292215-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292215-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6831730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6831730P
Wire Housings & Plugs 6831730P
TE Connectivity 292215-6

TE Connectivity 292215-6

Supplier's Site
Wire Housings & Plugs - 6831730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6831730
Wire Housings & Plugs 6831730
TE Connectivity 292215-6

TE Connectivity 292215-6

Supplier's Site
Wire Housings & Plugs - 1650541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1650541
Wire Housings & Plugs 1650541
TE Connectivity 292215-6

TE Connectivity 292215-6

Supplier's Site
Rectangular Connector Adapters - A99747-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A99747-ND
Rectangular Connector Adapters A99747-ND
"6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.059"" (1.50mm)"

"6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.059"" (1.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292215-6 1332329-292215-6 316-292215-6 6831730P 6831730 1650541 A99747-ND
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Adapters 2A 50V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Adapters
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Panel Mount, Snap-In Panel mount Cable mount Panel Mount, Snap-In
Voltage Rating 50 volts 50 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products