TE Connectivity Wire-Board Connector Header, 5 Position, 1.5Mm; Product Range Amp Te Connectivity 292215-5

Description
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1.5MM; Product Range:AMP Mini CT Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1.5MM; Product Range:AMP Mini CT Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 5 Position, 1.5Mm; Product Range Amp Te Connectivity - 08N1499 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 5 Position, 1.5Mm; Product Range Amp Te Connectivity
08N1499
Wire-Board Connector Header, 5 Position, 1.5Mm; Product Range Amp Te Connectivity 08N1499
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1.5MM; Product Range:AMP Mini CT Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1.5MM; Product Range:AMP Mini CT Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:1.5mm; For Use With:AMP Mini CT Series Contacts; Contact Material:Brass; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N1499
Product Name Wire-Board Connector Header, 5 Position, 1.5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details