"Connector Header Through Hole 9 position 0.059"" (1.50mm)"
9 Pos 1.5mm Pitch Shrouded Header, Straight, Thru-Hole, 2A, Tin Product overview: 292207-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-9 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854893-292207-9
Series: Mini CT
Features: Connector Header position
Package: Bulk
Family Name: 292207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98688, -292207-9-CSI, -292207-9-SI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98688-ND | 316-292207-9 | 854893-292207-9 |
| Product Name | Headers, Male Pins | 2A Electronic Connector | Rectangular Connectors - 292207-9 |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |