"Connector Header Through Hole 7 position 0.059"" (1.50mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003679-292207-7
Packaging: Bulk
Number of Positions: 7
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Voltage Rating: 50VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.307" (7.80mm)
Insulation Height: 0.272" (6.91mm)
Contact Shape: Square
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
7 Pos 1.5mm Pitch Shrouded Header, Male Pin, Solder, Straight, 2A Product overview: 292207-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-7 can be used for catalog matching and distributor lookup.
MINI CT SGL DIP V 7P NAT
1x7P 7P 1 Tin 1.5mm 7 -30°C~+105°C Brass Straight Plugin,P=1.5mm(交错脚) Wire To Board / Wire To Wire Connector ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98686-ND | 1003679-292207-7 | 316-292207-7 | 17R9360 | 292207-7 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 292207-7 | 2A Electronic Connector | Mini Ct Sgl Dip V 7P Nat Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | ||
| Mounting | Through Hole | Through Hole | Straight | ||
| Voltage Rating | 50 volts | 50 volts | |||
| Number of Contacts | 7 # |