5 Pos 1.5mm Pitch Shrouded Header, Male, Solder, Straight, 2A, 50V Product overview: 292207-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 5 position 0.059"" (1.50mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123503-292207-5
Packaging: Bulk
Number of Positions: 5
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4μin (1.00μm)
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.307" (7.80mm)
Insulation Height: 0.272" (6.91mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 1.5MM; Connector Systems:Wire-to-Boar
CONN, HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-292207-5 | A98684-ND | 1123503-292207-5 | 17R9358 | 70AH7409 |
| Product Name | 2A 50V Electronic Connector | Headers, Male Pins | Hard To Find - 292207-5 | Wire-Board Connector Header, 5 Position, 1.5Mm; Connector Systems Amp - Te Connectivity | Conn, Header, 5Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Kinked Pin, Solder | Through Hole Straight | Through Hole | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | ||
| Current Rating | 2.0 amps |