TE Connectivity Rectangular Connectors - 292207-3 292207-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 102163-292207-3 Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Voltage Rating: 50VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.307" (7.80mm) Insulation Height: 0.272" (6.91mm) Contact Shape: Square Temperature Range - Operating: -30°C to 105°C Contact Length - Mating: 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 102163-292207-3 Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Voltage Rating: 50VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.307" (7.80mm) Insulation Height: 0.272" (6.91mm) Contact Shape: Square Temperature Range - Operating: -30°C to 105°C Contact Length - Mating: 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 292207-3 - 102163-292207-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292207-3
102163-292207-3
Rectangular Connectors - 292207-3 102163-292207-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 102163-292207-3 Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Voltage Rating: 50VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.307" (7.80mm) Insulation Height: 0.272" (6.91mm) Contact Shape: Square Temperature Range - Operating: -30°C to 105°C Contact Length - Mating: 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 102163-292207-3
Packaging: Bulk
Number of Positions: 3
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Voltage Rating: 50VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.307" (7.80mm)
Insulation Height: 0.272" (6.91mm)
Contact Shape: Square
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - A98682-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98682-ND
Headers, Male Pins A98682-ND
"Connector Header Through Hole 3 position 0.059"" (1.50mm)"

"Connector Header Through Hole 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-292207-3
Electronic Connector 316-292207-3
3 Pos 1.5mm Pitch Shrouded Header, Male, Solder ST, Thru-Hole Product overview: 292207-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-3 can be used for catalog matching and distributor lookup.

3 Pos 1.5mm Pitch Shrouded Header, Male, Solder ST, Thru-Hole Product overview: 292207-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 292207-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
292207-3
Connectors Unreviewed 292207-3
MINI CT SGL DIP V 3P NAT

MINI CT SGL DIP V 3P NAT

Buy Now
PCB Headers - 6832276 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6832276
PCB Headers 6832276
TE Connectivity 292207-3 PCB Header

TE Connectivity 292207-3 PCB Header

Supplier's Site
PCB Headers - 6832276P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6832276P
PCB Headers 6832276P
TE Connectivity 292207-3 PCB Header

TE Connectivity 292207-3 PCB Header

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102163-292207-3 A98682-ND 316-292207-3 292207-3 6832276 6832276P
Product Name Rectangular Connectors - 292207-3 Headers, Male Pins Electronic Connector Connectors Unreviewed PCB Headers PCB Headers
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Kinked Pin, Solder Solder Solder
Mounting Through Hole Through Hole Through hole
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data