TE Connectivity Through-Hole 2A 50V Electronic Connector 292207-2

Description
2P 1.5mm Pitch Male Header, 2A, 50V AC, Through Hole, Tin Product overview: 292207-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2P 1.5mm Pitch Male Header, 2A, 50V AC, Through Hole, Tin Product overview: 292207-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2A 50V Electronic Connector
316-292207-2
Through-Hole 2A 50V Electronic Connector 316-292207-2
2P 1.5mm Pitch Male Header, 2A, 50V AC, Through Hole, Tin Product overview: 292207-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-2 can be used for catalog matching and distributor lookup.

2P 1.5mm Pitch Male Header, 2A, 50V AC, Through Hole, Tin Product overview: 292207-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292207-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A98681-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98681-ND
Headers, Male Pins A98681-ND
"Connector Header Through Hole 2 position 0.059"" (1.50mm)"

"Connector Header Through Hole 2 position 0.059"" (1.50mm)"

Buy Now Datasheet
Hard To Find - 292207-2 - 1123502-292207-2 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 292207-2
1123502-292207-2
Hard To Find - 292207-2 1123502-292207-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123502-292207-2 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4μin (1.00μm) Contact Finish - Post: Tin Insulation Color: Gray Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.307" (7.80mm) Insulation Height: 0.272" (6.91mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.094" (2.40mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,750 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123502-292207-2
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4μin (1.00μm)
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.307" (7.80mm)
Insulation Height: 0.272" (6.91mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.094" (2.40mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,750
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
PCB Headers - 7068139P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068139P
PCB Headers 7068139P
TE Connectivity 292207-2 PCB Header

TE Connectivity 292207-2 PCB Header

Supplier's Site
PCB Headers - 7068139 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068139
PCB Headers 7068139
TE Connectivity 292207-2 PCB Header

TE Connectivity 292207-2 PCB Header

Supplier's Site
PCB Headers - 1650539 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650539
PCB Headers 1650539
TE Connectivity 292207-2 PCB Header

TE Connectivity 292207-2 PCB Header

Supplier's Site
CONN HEADER 2POS VERT 1.5MM TIN - 792-292207-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 2POS VERT 1.5MM TIN
792-292207-2
CONN HEADER 2POS VERT 1.5MM TIN 792-292207-2
CONN HEADER 2POS VERT 1.5MM TIN

CONN HEADER 2POS VERT 1.5MM TIN

Supplier's Site
Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity - 17R9357 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
17R9357
Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 17R9357
WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:TE - Mini CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 2 POSITION, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:TE - Mini CT Series RoHS Compliant: Yes

Supplier's Site
292207-2 - Mini Ct Sgl Dip V 2P Nat Rohs Compliant Amp - Te Connectivity - 96AC6123 - Newark, An Avnet Company
Chicago, IL, United States
292207-2 - Mini Ct Sgl Dip V 2P Nat Rohs Compliant Amp - Te Connectivity
96AC6123
292207-2 - Mini Ct Sgl Dip V 2P Nat Rohs Compliant Amp - Te Connectivity 96AC6123
292207-2 - MINI CT SGL DIP V 2P NAT ROHS COMPLIANT: YES

292207-2 - MINI CT SGL DIP V 2P NAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-292207-2 A98681-ND 1123502-292207-2 7068139P 7068139 792-292207-2 17R9357 96AC6123
Product Name Through-Hole 2A 50V Electronic Connector Headers, Male Pins Hard To Find - 292207-2 PCB Headers PCB Headers CONN HEADER 2POS VERT 1.5MM TIN Wire-Board Connector Header, 2 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 292207-2 - Mini Ct Sgl Dip V 2P Nat Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Solder Kinked Pin, Solder Solder Kinked Pin, Solder Through Hole Straight
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole Through hole Through Hole
Unlock Full Specs
to access all available technical data