TE Connectivity Headers, Male Pins 292206-9

Description
"Connector Header Through Hole, Right Angle 9 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 9 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98674-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98674-ND
Headers, Male Pins A98674-ND
"Connector Header Through Hole, Right Angle 9 position 0.059"" (1.50mm)"

"Connector Header Through Hole, Right Angle 9 position 0.059"" (1.50mm)"

Buy Now Datasheet
Rectangular Connectors - 292206-9 - 1003677-292206-9 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292206-9
1003677-292206-9
Rectangular Connectors - 292206-9 1003677-292206-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1003677-292206-9 Packaging: Bulk Number of Positions: 9 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Voltage Rating: 50VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.193" (4.90mm) Contact Shape: Square Temperature Range - Operating: -30°C to 105°C Contact Length - Mating: 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003677-292206-9
Packaging: Bulk
Number of Positions: 9
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Voltage Rating: 50VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-292206-9
Electronic Connector 316-292206-9
9 Pos 1.5mm RA Solder Header, Male Pin, Tin Plated Product overview: 292206-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-9 can be used for catalog matching and distributor lookup.

9 Pos 1.5mm RA Solder Header, Male Pin, Tin Plated Product overview: 292206-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header, 9Pos, 1.5Mm; Connector Systems Amp - Te Connectivity - 08P0638 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 9Pos, 1.5Mm; Connector Systems Amp - Te Connectivity
08P0638
Wire-Board Connector Header, 9Pos, 1.5Mm; Connector Systems Amp - Te Connectivity 08P0638
WIRE-BOARD CONNECTOR HEADER, 9POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 9POS, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site
Mini Ct Sgl Dip H 9P Nat Amp - Te Connectivity - 88AJ0228 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Sgl Dip H 9P Nat Amp - Te Connectivity
88AJ0228
Mini Ct Sgl Dip H 9P Nat Amp - Te Connectivity 88AJ0228
MINI CT SGL DIP H 9P NAT

MINI CT SGL DIP H 9P NAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98674-ND 1003677-292206-9 316-292206-9 08P0638 88AJ0228
Product Name Headers, Male Pins Rectangular Connectors - 292206-9 Electronic Connector Wire-Board Connector Header, 9Pos, 1.5Mm; Connector Systems Amp - Te Connectivity Mini Ct Sgl Dip H 9P Nat Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data