Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003676-292206-8
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Voltage Rating: 50VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.193" (4.90mm)
Contact Shape: Square
Temperature Range - Operating: -30°C to 105°C
Contact Length - Mating: 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
"Connector Header Through Hole, Right Angle 8 position 0.059"" (1.50mm)"
8 Pos 1.5mm RA Solder Header, Male, 2A, Tin, UL94 V-0 Product overview: 292206-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-8 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER, 8POS, 1.5MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003676-292206-8 | A98673-ND | 316-292206-8 | 08P0637 |
| Product Name | Rectangular Connectors - 292206-8 | Headers, Male Pins | 2A Electronic Connector | Wire-Board Connector Header, 8Pos, 1.5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Termination | Kinked Pin, Solder | Solder | Through Hole Right Angle | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts |