TE Connectivity 2A Electronic Connector 292206-6

Description
6 Pos 1.5mm RA Solder Header, Male Pin, 2A, Tin Product overview: 292206-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 1.5mm RA Solder Header, Male Pin, 2A, Tin Product overview: 292206-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Electronic Connector
316-292206-6
2A Electronic Connector 316-292206-6
6 Pos 1.5mm RA Solder Header, Male Pin, 2A, Tin Product overview: 292206-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-6 can be used for catalog matching and distributor lookup.

6 Pos 1.5mm RA Solder Header, Male Pin, 2A, Tin Product overview: 292206-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A98671-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98671-ND
Headers, Male Pins A98671-ND
"Connector Header Through Hole, Right Angle 6 position 0.059"" (1.50mm)"

"Connector Header Through Hole, Right Angle 6 position 0.059"" (1.50mm)"

Buy Now Datasheet
Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Systems Amp - Te Connectivity - 08P0635 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Systems Amp - Te Connectivity
08P0635
Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Systems Amp - Te Connectivity 08P0635
WIRE-BOARD CONNECTOR HEADER, 6POS, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 6POS, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site
CONN HEADER 6POS R/A 1.5MM TIN - 792-292206-6 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 6POS R/A 1.5MM TIN
792-292206-6
CONN HEADER 6POS R/A 1.5MM TIN 792-292206-6
CONN HEADER 6POS R/A 1.5MM TIN

CONN HEADER 6POS R/A 1.5MM TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-292206-6 A98671-ND 08P0635 792-292206-6
Product Name 2A Electronic Connector Headers, Male Pins Wire-Board Connector Header, 6Pos, 1.5Mm; Connector Systems Amp - Te Connectivity CONN HEADER 6POS R/A 1.5MM TIN
Gender Male / Plug
Termination Solder Through Hole Right Angle Kinked Pin, Solder
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data