TE Connectivity Headers, Male Pins 292206-4

Description
"Connector Header Through Hole, Right Angle 4 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98669-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98669-ND
Headers, Male Pins A98669-ND
"Connector Header Through Hole, Right Angle 4 position 0.059"" (1.50mm)"

"Connector Header Through Hole, Right Angle 4 position 0.059"" (1.50mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini CT Connector Type: Header Contact Type: Male Pin Termination: Kinked Pin, Solder Package: Bulk Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini CT
Connector Type: Header
Contact Type: Male Pin
Termination: Kinked Pin, Solder
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
2A 50V Electronic Connector
316-292206-4
2A 50V Electronic Connector 316-292206-4
4 Pos 1.5mm RA Solder Header, Male Pin, 2A, 50V, Tin Product overview: 292206-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-4 can be used for catalog matching and distributor lookup.

4 Pos 1.5mm RA Solder Header, Male Pin, 2A, 50V, Tin Product overview: 292206-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity - 70AH7407 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity
70AH7407
Conn, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity 70AH7407
CONN, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98669-ND 316-292206-4 70AH7407
Product Name Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins 2A 50V Electronic Connector Conn, Header, 4Pos, 1Row, 1.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 50 volts 50 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data