TE Connectivity Headers, Male Pins 292206-3

Description
"Connector Header Through Hole, Right Angle 3 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98668-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98668-ND
Headers, Male Pins A98668-ND
"Connector Header Through Hole, Right Angle 3 position 0.059"" (1.50mm)"

"Connector Header Through Hole, Right Angle 3 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
2A 50V Electronic Connector
316-292206-3
2A 50V Electronic Connector 316-292206-3
3 Pos 1.5mm RA Solder Header, Male Pin, 2A, 50V Product overview: 292206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-3 can be used for catalog matching and distributor lookup.

3 Pos 1.5mm RA Solder Header, Male Pin, 2A, 50V Product overview: 292206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292206-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Amp - Te Connectivity - 39M4080 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
39M4080
Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Amp - Te Connectivity 39M4080
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A98668-ND 316-292206-3 39M4080
Product Name Headers, Male Pins 2A 50V Electronic Connector Wire-Board Connector Header, 3 Position, 1.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 50 volts 50 volts
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data