TE Connectivity Rectangular Wire & Cable Connectors & Housings 292180-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 16.4 MM  [.646 INCH ] Connector Length : 33 MM  [1.299 INCH ] Connector Width : 18 MM  [.709 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 16.4 MM  [.646 INCH ] Connector Length : 33 MM  [1.299 INCH ] Connector Width : 18 MM  [.709 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292180-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292180-1
Rectangular Wire & Cable Connectors & Housings 292180-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 16.4 MM  [.646 INCH ] Connector Length : 33 MM  [1.299 INCH ] Connector Width : 18 MM  [.709 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 2
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Connector Height : 16.4 MM  [.646 INCH ]
  • Connector Length : 33 MM  [1.299 INCH ]
  • Connector Width : 18 MM  [.709 INCH ]
  • Wire Size (MMSQ) : .2 - 1.25
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1800
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 292180-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
292180-1
Power Connectors 292180-1
CAP ASS Y W/O COMMONING TAB FO

CAP ASS Y W/O COMMONING TAB FO

Buy Now
Swedesboro, NJ, United States
Power Connectors
292180-1
Power Connectors 292180-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-292180-1
Electronic Connector 316-292180-1
Conn Wire to Wire PL 2Power/4Signal POS 2mm Crimp ST Top Entry Panel Mount Tray Product overview: 292180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292180-1 can be used for catalog matching and distributor lookup.

Conn Wire to Wire PL 2Power/4Signal POS 2mm Crimp ST Top Entry Panel Mount Tray Product overview: 292180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292180-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 292180-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
292180-1
Backplane Connectors - Specialized 292180-1
CONN RCPT MINI-DRAWER 6P PNL MNT

CONN RCPT MINI-DRAWER 6P PNL MNT

Supplier's Site Datasheet
Cap Ass Y W/o Commoning Tab Fo Amp - Te Connectivity - 76AC5386 - Newark, An Avnet Company
Chicago, IL, United States
Cap Ass Y W/o Commoning Tab Fo Amp - Te Connectivity
76AC5386
Cap Ass Y W/o Commoning Tab Fo Amp - Te Connectivity 76AC5386
CAP ASS Y W/O COMMONING TAB FO

CAP ASS Y W/O COMMONING TAB FO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292180-1 292180-1 316-292180-1 292180-1 76AC5386
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Electronic Connector Backplane Connectors - Specialized Cap Ass Y W/o Commoning Tab Fo Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1478042-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Connector Accessories - A3067-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details