TE Connectivity Rectangular Wire & Cable Connectors & Housings 292178-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 292178-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
292178-1
Rectangular Wire & Cable Connectors & Housings 292178-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 22
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : With

Dimensions


  • Row-to-Row Spacing : 7.6 MM  [.299 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
316-292178-1
2A 125V Electronic Connector 316-292178-1
22 Pos 2 Row 0.079" Pitch IDC Header, Black, 2A, 125V Product overview: 292178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292178-1 can be used for catalog matching and distributor lookup.

22 Pos 2 Row 0.079" Pitch IDC Header, Black, 2A, 125V Product overview: 292178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292178-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 292178-1 - 809618-292178-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 292178-1
809618-292178-1
Backplane Connectors - 292178-1 809618-292178-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 809618-292178-1 Packaging: Bulk Number of Positions: 22 Pitch: 0.079" (2.00mm) Mounting Style: Panel Mount Color: Black Features: Board Guide Connector Type: Blindmate, Fixed, Non-Gendered Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Connector Style: Mini-Drawer Voltage Rating: 125V Temperature Range - Operating: -20°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809618-292178-1
Packaging: Bulk
Number of Positions: 22
Pitch: 0.079" (2.00mm)
Mounting Style: Panel Mount
Color: Black
Features: Board Guide
Connector Type: Blindmate, Fixed, Non-Gendered
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Connector Style: Mini-Drawer
Voltage Rating: 125V
Temperature Range - Operating: -20°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A

Buy Now
Power Connectors - 292178-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
292178-1
Power Connectors 292178-1
MINI DRAWER CONN FOR CT 22P

MINI DRAWER CONN FOR CT 22P

Buy Now
Swedesboro, NJ, United States
Power Connectors
292178-1
Power Connectors 292178-1
Power Connectors

Power Connectors

Buy Now
Backplane Connectors - Specialized - 292178-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
292178-1
Backplane Connectors - Specialized 292178-1
CONN BLNDMATE MIN-DRAWER 22P PNL

CONN BLNDMATE MIN-DRAWER 22P PNL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 292178-1 316-292178-1 809618-292178-1 292178-1 292178-1
Product Name Rectangular Wire & Cable Connectors & Housings 2A 125V Electronic Connector Backplane Connectors - 292178-1 Power Connectors Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp/IDC IDC Solder
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053646-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-233-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coax Connectors - 1-1337607-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
5 suppliers