TE Connectivity Headers, Male Pins 292175-9

Description
"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-292175-9CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-292175-9CT-ND
Headers, Male Pins 17-292175-9CT-ND
"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-292175-9DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-292175-9DKR-ND
Headers, Male Pins 17-292175-9DKR-ND
"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-292175-9TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-292175-9TR-ND
Headers, Male Pins 17-292175-9TR-ND
"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 9 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 292175-9 - 854891-292175-9 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292175-9
854891-292175-9
Rectangular Connectors - 292175-9 854891-292175-9
Manufacturer: TE Connectivity Win Source Part Number: 854891-292175-9 Series: CT Features: Connector Header position Package: Reel - TR Family Name: 292175 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: A144309-ND, 17-292175-9CT, 17-292175-9TR, 17-292175-9DKR, 292175-9-ND, A144309, 2266-292175-9TR

Manufacturer: TE Connectivity
Win Source Part Number: 854891-292175-9
Series: CT
Features: Connector Header position
Package: Reel - TR
Family Name: 292175
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: A144309-ND, 17-292175-9CT, 17-292175-9TR, 17-292175-9DKR, 292175-9-ND, A144309, 2266-292175-9TR

Buy Now Datasheet
Singapore, Singapore
SMD 4A 125V Electronic Connector
316-292175-9
SMD 4A 125V Electronic Connector 316-292175-9
9 Pos 2mm Shrouded Header HDR, Male, 4A, 125V, SMD Product overview: 292175-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292175-9 can be used for catalog matching and distributor lookup.

9 Pos 2mm Shrouded Header HDR, Male, 4A, 125V, SMD Product overview: 292175-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292175-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ct Box Hdr V Smt 9P O/tape Nat Amp - Te Connectivity - 17R9354 - Newark, An Avnet Company
Chicago, IL, United States
Ct Box Hdr V Smt 9P O/tape Nat Amp - Te Connectivity
17R9354
Ct Box Hdr V Smt 9P O/tape Nat Amp - Te Connectivity 17R9354
CT BOX HDR V SMT 9P O/TAPE NAT

CT BOX HDR V SMT 9P O/TAPE NAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-292175-9CT-ND 854891-292175-9 316-292175-9 17R9354
Product Name Headers, Male Pins Rectangular Connectors - 292175-9 SMD 4A 125V Electronic Connector Ct Box Hdr V Smt 9P O/tape Nat Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data