"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
6 Pos 2mm Pitch Shrouded Header, Straight, SMD, 4A, 125V Product overview: 292175-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292175-6 can be used for catalog matching and distributor lookup.
CT BOX HDR V SMT 6P O/TAPE NAT ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104085TR-ND | 316-292175-6 | 17R9352 |
| Product Name | Headers, Male Pins | SMD 4A 125V Electronic Connector | Ct Box Hdr V Smt 6P O/tape Nat Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |