"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Contact Type: Male Pin
Termination: Solder
Package: Tape & Reel (TR) Cut Tape (CT)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Detent Lock
CT BOX HDR V SMT 5P O/TAPE NAT
CT BOX HDR V SMT 5P O/TAPE NAT
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111143TR-ND | 76AC5383 | |
| Product Name | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Ct Box Hdr V Smt 5P O/tape Nat Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |