Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: CT
Connector Type: Header
Contact Type: Male Pin
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | A98636TR-ND | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |