Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 751059-292174-4
Packaging: Reel
Number of Positions: 4
Mounting Style: SMD
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.307" (7.80mm)
Contact Shape: Square
Contact Length - Mating: 0.177" (4.50mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
4 Pos 2mm Pitch Straight SMT Header, 4A, 125V, UL Product overview: 292174-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292174-4 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 4 POSITION, 2MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 751059-292174-4 | A98634DKR-ND | 316-292174-4 | 26M7014 |
| Product Name | Rectangular Connectors - 292174-4 | Headers, Male Pins | 4A 125V Electronic Connector | Wire-Board Connector, Header, 4 Position, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | SMD/SMT | Surface Mount Straight | |
| Mounting | SMD | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts |