The Wire-Board Connector, Header, 2 Position, 2Mm (part number 26M7012) from the AMP CT series by TE Connectivity is designed for wire-to-board applications. It features a 2mm pitch spacing and accommodates two contacts in a single row configuration. The connector supports various termination methods, including crimp and insulation displacement contacts (IDC), making it versatile for different wiring needs. It is compatible with wire gauges ranging from AWG 22 to 30, providing flexibility in wire selection. The connector is RoHS compliant and suitable for a range of applications, including business equipment, industrial machines, and consumer electronics. Its design includes features that enhance stability on printed circuit boards, such as kinked legs for self-retention. This product is recognized under the component program of Underwriters Laboratories Inc. and certified by the Canadian Standards Association, ensuring reliability and safety in its use.
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A98632DKR-ND | 26M7012 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 2 Position, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |