"Connector Header Surface Mount, Right Angle 9 position 0.079"" (2.00mm)"
CONN HEADER SMD R/A 9POS 2MM Product overview: 292173-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-292173-9 can be used for catalog matching and distributor lookup.
CT BOX HDR H SMT 9P O/TAPE BLA
CONN HEADER SMD R/A 9POS 2MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98631TR-ND | 314-292173-9 | 17R9340 | 292173-9 |
| Product Name | Headers, Male Pins | SMD Electronic Connector | Ct Box Hdr H Smt 9P O/tape Bla Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Number of Contacts | 9 # |