"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
CONNECTOR, SHROUDED HEADER, 6 POSITION, 1ROW, RIGHT ANGLE PCB; Connector Systems:Wire-to-Boar
CONN HEADER 6POS R/A 2MM SMD TIN
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98628DKR-ND | 72W2537 | 792-292173-6 |
| Product Name | Headers, Male Pins | Connector, Shrouded Header, 6 Position, 1Row, Right Angle Pcb; Connector Systems Amp - Te Connectivity | CONN HEADER 6POS R/A 2MM SMD TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | |
| Number of Contacts | 6 # |