TE Connectivity Electronic Connector 292173-5

Description
Headers & Wire Housings HDR 5 POS BLK SMT Product overview: 292173-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292173-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings HDR 5 POS BLK SMT Product overview: 292173-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292173-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-292173-5
Electronic Connector 2027-292173-5
Headers & Wire Housings HDR 5 POS BLK SMT Product overview: 292173-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292173-5 can be used for catalog matching and distributor lookup.

Headers & Wire Housings HDR 5 POS BLK SMT Product overview: 292173-5 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292173-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A98627DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98627DKR-ND
Headers, Male Pins A98627DKR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A98627TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98627TR-ND
Headers, Male Pins A98627TR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A98627CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98627CT-ND
Headers, Male Pins A98627CT-ND
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 292173-5 - 854890-292173-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292173-5
854890-292173-5
Rectangular Connectors - 292173-5 854890-292173-5
Manufacturer: TE Connectivity Win Source Part Number: 854890-292173-5 Series: CT Features: Connector Header position Package: Reel - TR Family Name: 292173 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2921735, A98627DKR, A98627CT, A98627TR, -292173-5-SI, 2266-292173-5TR

Manufacturer: TE Connectivity
Win Source Part Number: 854890-292173-5
Series: CT
Features: Connector Header position
Package: Reel - TR
Family Name: 292173
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2921735, A98627DKR, A98627CT, A98627TR, -292173-5-SI, 2266-292173-5TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2027-292173-5 A98627DKR-ND 854890-292173-5
Product Name Electronic Connector Headers, Male Pins Rectangular Connectors - 292173-5
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data