"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 118853-292173-3
Packaging: Reel - TR
Number of Positions: 3
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 125VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.228" (5.80mm)
Contact Shape: Square
Contact Length - Mating: 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
3 Pos Male Pin Header, 4A, 125V, SMT, Black, 2mm Pitch Product overview: 292173-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292173-3 can be used for catalog matching and distributor lookup.
TE Connectivity 292173-3 PCB Header
TE Connectivity 292173-3 PCB Header
TE Connectivity 292173-3 PCB Header
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A98625CT-ND | 118853-292173-3 | 316-292173-3 | 1650902 | 7189908P |
| Product Name | Headers, Male Pins | Rectangular Connectors - 292173-3 | 4A 125V Electronic Connector | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Header Connector | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface mount | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | ||
| Number of Contacts | 3 # | 3 # | |||
| Termination | Solder | SMD/SMT | Solder |