Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 805934-292173-2
Packaging: Reel
Number of Positions: 2
Mounting Style: Surface Mount, Right Angle
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.228" (5.80mm)
Contact Shape: Square
Contact Length - Mating: 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
2 Pos 2mm Pitch Male Header, SMT, 2A, 125V, Black Product overview: 292173-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292173-2 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
CONN HEADER 2POS R/A 2MM SMD TIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 805934-292173-2 | 316-292173-2 | A98624CT-ND | 792-292173-2 |
| Product Name | Rectangular Connectors - 292173-2 | 2A 125V Electronic Connector | Headers, Male Pins | CONN HEADER 2POS R/A 2MM SMD TIN |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Solder | SMD/SMT | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | 125 volts |