TE Connectivity Connectors, Interconnects Rectangular Connectors Headers, Male Pins 292172-6

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Termination: Solder Package: Tube Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Termination: Solder Package: Tube Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Termination: Solder Package: Tube Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Package: Tube
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Headers, Male Pins - A100994-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100994-ND
Headers, Male Pins A100994-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number A100994-ND
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98022-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details