"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.030" (0.75mm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Current Rating (Amps): 30 mA
5 Pos 2mm Pitch Straight SMD Header, 4A, 125V Product overview: 292172-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292172-5 can be used for catalog matching and distributor lookup.
CT POST HDR ASSY 5P IN-TUBE BL
292172-5 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100993-ND | 316-292172-5 | 17R9331 | |
| Product Name | Headers, Male Pins | Rectangular Connectors - 292172-5 | SMD 4A 125V Electronic Connector | Ct Post Hdr Assy 5P In-Tube Bl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | |||
| Voltage Rating | 125 volts | 125 volts |