"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 3
Mounting Type: Fixed
Termination: Solder
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
CT POST HDR ASSY 3P IN-TUBE BL
CONN HEADER 3POS SMD VERT TIN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100991-ND | 17R9329 | 792-292172-3 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | Ct Post Hdr Assy 3P In-Tube Bl Amp - Te Connectivity | CONN HEADER 3POS SMD VERT TIN |
| Connector Type | Header Connector; Header | |||
| Mounting | Surface Mount | Fixed | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | ||
| Number of Contacts | 3 # |