Manufacturer: TE Connectivity
Win Source Part Number: 854889-292165-8
Series: CT
Features: Connector Header position
Package: Tube
Family Name: 292165
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
8 Pos 2mm Pitch Shrouded Header, 4A, Tin, Thru-Hole Product overview: 292165-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292165-8 can be used for catalog matching and distributor lookup.
CT P/HDR BOX V 8P T/P NAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 854889-292165-8 | 292165-8-ND | 316-292165-8 | 17R9311 |
| Product Name | Rectangular Connectors - 292165-8 | Headers, Male Pins | 4A Electronic Connector | Ct P/hdr Box V 8P T/p Nat Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |