TE Connectivity Headers, Male Pins 292161-8

Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98594-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98594-ND
Headers, Male Pins A98594-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 4A 125V Electronic Connector
316-292161-8
Through-Hole 4A 125V Electronic Connector 316-292161-8
8 Pos Male Pin Header, 2mm Pitch, 4A, 125V, Straight, Through Hole Product overview: 292161-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-8 can be used for catalog matching and distributor lookup.

8 Pos Male Pin Header, 2mm Pitch, 4A, 125V, Straight, Through Hole Product overview: 292161-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 8Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity - 76AC5371 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
76AC5371
Connector, Header, 8Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity 76AC5371
CONNECTOR, HEADER, 8POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series RoHS Compliant: Yes

Supplier's Site Datasheet
292161-8 - Ct P/hdr Assy V 8P W/kink Nat Rohs Compliant Amp - Te Connectivity - 96AC6119 - Newark, An Avnet Company
Chicago, IL, United States
292161-8 - Ct P/hdr Assy V 8P W/kink Nat Rohs Compliant Amp - Te Connectivity
96AC6119
292161-8 - Ct P/hdr Assy V 8P W/kink Nat Rohs Compliant Amp - Te Connectivity 96AC6119
292161-8 - CT P/HDR ASSY V 8P W/KINK NAT ROHS COMPLIANT: YES

292161-8 - CT P/HDR ASSY V 8P W/KINK NAT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98594-ND 316-292161-8 76AC5371 96AC6119
Product Name Headers, Male Pins Through-Hole 4A 125V Electronic Connector Connector, Header, 8Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity 292161-8 - Ct P/hdr Assy V 8P W/kink Nat Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 125 volts 125 volts
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data