Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Connector Type: Receptacle
Contact Type: Female Socket
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.030" (0.75mm)
Contact Finish - Mating: Tin-Copper
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
7 Pos 2mm Header HDR, 2A, 125V, Straight, Thru-Hole, Tin Product overview: 292161-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-7 can be used for catalog matching and distributor lookup.
WTB CONNECTOR, HEADER, 7POS, 2MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98593-ND | 316-292161-7 | 56K8061 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | 2A 125V Electronic Connector | Wtb Connector, Header, 7Pos, 2Mm; Connector Systems Amp - Te Connectivity |
| Termination | Solder | Solder | Through Hole | |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole |