TE Connectivity Headers, Male Pins 292161-5

Description
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98591-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98591-ND
Headers, Male Pins A98591-ND
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
316-292161-5
2A 125V Electronic Connector 316-292161-5
5 Pos 2mm Pitch Male Pin Header, 2A, 125V, Tin, Natural, UL94 V-0 Product overview: 292161-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-5 can be used for catalog matching and distributor lookup.

5 Pos 2mm Pitch Male Pin Header, 2A, 125V, Tin, Natural, UL94 V-0 Product overview: 292161-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER 5POS VERT 2MM T/H - 792-292161-5 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 5POS VERT 2MM T/H
792-292161-5
CONN HEADER 5POS VERT 2MM T/H 792-292161-5
CONN HEADER 5POS VERT 2MM T/H

CONN HEADER 5POS VERT 2MM T/H

Supplier's Site
Wtb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity - 07AH5914 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity
07AH5914
Wtb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity 07AH5914
WTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series; Contact Material:Brass RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98591-ND 316-292161-5 792-292161-5 07AH5914
Product Name Headers, Male Pins 2A 125V Electronic Connector CONN HEADER 5POS VERT 2MM T/H Wtb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data