TE Connectivity Rectangular Connectors - 292161-4 292161-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801345-292161-4 Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.370" (9.40mm) Insulation Height: 0.268" (6.80mm) Contact Shape: Square Contact Length - Mating: 0.177" (4.50mm) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801345-292161-4 Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.370" (9.40mm) Insulation Height: 0.268" (6.80mm) Contact Shape: Square Contact Length - Mating: 0.177" (4.50mm) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 292161-4 - 801345-292161-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 292161-4
801345-292161-4
Rectangular Connectors - 292161-4 801345-292161-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801345-292161-4 Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.370" (9.40mm) Insulation Height: 0.268" (6.80mm) Contact Shape: Square Contact Length - Mating: 0.177" (4.50mm) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 801345-292161-4
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.370" (9.40mm)
Insulation Height: 0.268" (6.80mm)
Contact Shape: Square
Contact Length - Mating: 0.177" (4.50mm)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
PCB Headers - 1358509 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1358509
PCB Headers 1358509
TE Connectivity 292161-4 PCB Header

TE Connectivity 292161-4 PCB Header

Supplier's Site
PCB Headers - 6801629P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801629P
PCB Headers 6801629P
TE Connectivity 292161-4 PCB Header

TE Connectivity 292161-4 PCB Header

Supplier's Site
PCB Headers - 6801629 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801629
PCB Headers 6801629
TE Connectivity 292161-4 PCB Header

TE Connectivity 292161-4 PCB Header

Supplier's Site
Singapore, Singapore
4A 125V Electronic Connector
316-292161-4
4A 125V Electronic Connector 316-292161-4
4 Pos 2mm Pitch Male Pin Header, 4A, 125V, UL, Nylon, Tin Product overview: 292161-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-4 can be used for catalog matching and distributor lookup.

4 Pos 2mm Pitch Male Pin Header, 4A, 125V, UL, Nylon, Tin Product overview: 292161-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A98590-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98590-ND
Headers, Male Pins A98590-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
CONN HEADER 4POS VERT 2MM T/H - 792-292161-4 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 4POS VERT 2MM T/H
792-292161-4
CONN HEADER 4POS VERT 2MM T/H 792-292161-4
CONN HEADER 4POS VERT 2MM T/H

CONN HEADER 4POS VERT 2MM T/H

Supplier's Site
Post Header Assembly, 4 Position, Vertical, 2mm Pitch, DIP Standard Type - 70083931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Header Assembly, 4 Position, Vertical, 2mm Pitch, DIP Standard Type
70083931
Post Header Assembly, 4 Position, Vertical, 2mm Pitch, DIP Standard Type 70083931
Post Header Assembly, 4 Position, Vertical, 2mm Pitch, DIP Standard Type

Post Header Assembly, 4 Position, Vertical, 2mm Pitch, DIP Standard Type

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 801345-292161-4 1358509 6801629P 316-292161-4 A98590-ND 792-292161-4 70083931
Product Name Rectangular Connectors - 292161-4 PCB Headers PCB Headers 4A 125V Electronic Connector Headers, Male Pins CONN HEADER 4POS VERT 2MM T/H Post Header Assembly, 4 Position, Vertical, 2mm Pitch, DIP Standard Type
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Kinked Pin, Solder Solder Solder Kinked Pin, Solder Thru-Hole
Mounting Through Hole Through hole Through Hole
Voltage Rating 125 volts 125 volts 125 volts 125 volts 125 volts
Geometry Straight; Straight Straight Vertical Straight
Unlock Full Specs
to access all available technical data