TE Connectivity Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity 292161-3.

Description
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity - 26AC6827 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity
26AC6827
Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity 26AC6827
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6827
Product Name Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details