"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 854888-292161-3
Series: CT
Features: Connector Header position
Package: Bulk
Family Name: 292161
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2921613, -292161-3-SI, 2266-292161-3, A98589
3 Pos, 4A, 125V, Tin Plated Brass Male Pin Header, Nylon, TH Product overview: 292161-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292161-3 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98589-ND | 292161-3 | 854888-292161-3 | 316-292161-3 | 31K8549 |
| Product Name | Headers, Male Pins | Connectors | Rectangular Connectors - 292161-3 | 4A 125V Electronic Connector | Wire-Board Connector, Header, 3 Position, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Through Hole | ||||
| Voltage Rating | 125 volts | 125 volts |