TE Connectivity Connector Backshells 292145-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/37, AS34501, M83723/02, M83723/40, M83723/42, MS3471, M83723/83, MS3476, M83723/49, M83723/97, AS34121, M83723/03, M83723/08, M83723/48, M83723/91, M83723/76, M83723/87, MS3474, AS34001, M83723/96, M83723/41, M83723/86, AS34671, NAS 1693, M83723/75, NAS 1641, NAS 1692, AS34641, M83723/39, AS34081, M83723/69, M83723/82, AS34541, M83723/04, M83723/66, M83723/77, NAS 1702, M83723/73, M83723/13, M83723/71, M83723/38, M83723/84, NAS 1653, AS34461, M83723/36, AS34681, M83723/14, M83723/65, NAS 1701, AS34061, M83723/98, NAS 1643, NAS 1650, AS34511, M83723/07, M83723/92, MS3459, NAS 1642, NAS 1694, NAS 1700, MS3472, NAS 1599, AS34241, AS34561, M83723/68, M83723/72, M83723/01, M83723/67, M83723/05, M83723/85, AS34091, MS3470, NAS 1652, M83723/43, NAS 1651, NAS 1699, M83723/06, MS3475, AS34011, AS34041, M83723/74, M83723/78, M83723/95 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/37, AS34501, M83723/02, M83723/40, M83723/42, MS3471, M83723/83, MS3476, M83723/49, M83723/97, AS34121, M83723/03, M83723/08, M83723/48, M83723/91, M83723/76, M83723/87, MS3474, AS34001, M83723/96, M83723/41, M83723/86, AS34671, NAS 1693, M83723/75, NAS 1641, NAS 1692, AS34641, M83723/39, AS34081, M83723/69, M83723/82, AS34541, M83723/04, M83723/66, M83723/77, NAS 1702, M83723/73, M83723/13, M83723/71, M83723/38, M83723/84, NAS 1653, AS34461, M83723/36, AS34681, M83723/14, M83723/65, NAS 1701, AS34061, M83723/98, NAS 1643, NAS 1650, AS34511, M83723/07, M83723/92, MS3459, NAS 1642, NAS 1694, NAS 1700, MS3472, NAS 1599, AS34241, AS34561, M83723/68, M83723/72, M83723/01, M83723/67, M83723/05, M83723/85, AS34091, MS3470, NAS 1652, M83723/43, NAS 1651, NAS 1699, M83723/06, MS3475, AS34011, AS34041, M83723/74, M83723/78, M83723/95 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 292145-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
292145-000
Connector Backshells 292145-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/37, AS34501, M83723/02, M83723/40, M83723/42, MS3471, M83723/83, MS3476, M83723/49, M83723/97, AS34121, M83723/03, M83723/08, M83723/48, M83723/91, M83723/76, M83723/87, MS3474, AS34001, M83723/96, M83723/41, M83723/86, AS34671, NAS 1693, M83723/75, NAS 1641, NAS 1692, AS34641, M83723/39, AS34081, M83723/69, M83723/82, AS34541, M83723/04, M83723/66, M83723/77, NAS 1702, M83723/73, M83723/13, M83723/71, M83723/38, M83723/84, NAS 1653, AS34461, M83723/36, AS34681, M83723/14, M83723/65, NAS 1701, AS34061, M83723/98, NAS 1643, NAS 1650, AS34511, M83723/07, M83723/92, MS3459, NAS 1642, NAS 1694, NAS 1700, MS3472, NAS 1599, AS34241, AS34561, M83723/68, M83723/72, M83723/01, M83723/67, M83723/05, M83723/85, AS34091, MS3470, NAS 1652, M83723/43, NAS 1651, NAS 1699, M83723/06, MS3475, AS34011, AS34041, M83723/74, M83723/78, M83723/95 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 30.5 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/37, AS34501, M83723/02, M83723/40, M83723/42, MS3471, M83723/83, MS3476, M83723/49, M83723/97, AS34121, M83723/03, M83723/08, M83723/48, M83723/91, M83723/76, M83723/87, MS3474, AS34001, M83723/96, M83723/41, M83723/86, AS34671, NAS 1693, M83723/75, NAS 1641, NAS 1692, AS34641, M83723/39, AS34081, M83723/69, M83723/82, AS34541, M83723/04, M83723/66, M83723/77, NAS 1702, M83723/73, M83723/13, M83723/71, M83723/38, M83723/84, NAS 1653, AS34461, M83723/36, AS34681, M83723/14, M83723/65, NAS 1701, AS34061, M83723/98, NAS 1643, NAS 1650, AS34511, M83723/07, M83723/92, MS3459, NAS 1642, NAS 1694, NAS 1700, MS3472, NAS 1599, AS34241, AS34561, M83723/68, M83723/72, M83723/01, M83723/67, M83723/05, M83723/85, AS34091, MS3470, NAS 1652, M83723/43, NAS 1651, NAS 1699, M83723/06, MS3475, AS34011, AS34041, M83723/74, M83723/78, M83723/95

Operation/Application


  • Compatible With Connector Shell Size : 14, 12, 14S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 292145-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details