"Connector Header Through Hole 9 position 0.079"" (2.00mm)"
CT BOX HDR ASSY V 9P AU W/KINK
CONN HEADER VERT 9POS 2MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101002-ND | 17R9293 | 292134-9 |
| Product Name | Headers, Male Pins | Ct Box Hdr Assy V 9P Au W/kink Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |