"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Headers & Wire Housings CT P/HDR ASSY BOX V 3P W/O KIN Product overview: 292133-3 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-292133-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Plugin,P=2mm,Straigh
CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100945-ND | 2027-292133-3 | 292133-3 | 17R9285 | |
| Product Name | Headers, Male Pins | Electronic Connector | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector | Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 125 volts | 125 volts |