Header plug,box, PCB,2mm,6 way,vert.,CT
6 Pos 2mm Pitch Shrouded Header, Straight, Thru-Hole, 4A, Tin Product overview: 292132-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292132-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 854887-292132-6
Series: CT
Features: Connector Header position
Package: Bulk
Family Name: 292132
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -292132-6-SI, 2921326, -292132-6-CSI, A98781
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Plugin Wire To Board / Wire To Wire Connector ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6801604 | 316-292132-6 | 854887-292132-6 | A98781-ND | 292132-6 |
| Product Name | PCB Headers | 4A Electronic Connector | Rectangular Connectors - 292132-6 | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole |