TE Connectivity 292132-5 PCB Header
TE Connectivity 292132-5 PCB Header
TE Connectivity 292132-5 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 850372-292132-5
Series: CT
Features: Connector Header position
Package: Bulk
Family Name: 292132
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -292132-5-SI, 2921325, -292132-5-CSI, A98780, 2266-292132-5
2mm Shrouded Header, 5 Pos, Male, Straight, Thru-Hole, 2A Product overview: 292132-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292132-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
CONN, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6801600P | 1650521 | 850372-292132-5 | 316-292132-5 | A98780-ND | 70AH7397 |
| Product Name | PCB Headers | PCB Headers | Rectangular Connectors - 292132-5 | 2A Electronic Connector | Headers, Male Pins | Conn, Header, 5Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Straight | Straight; Straight | ||||
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | ||
| Termination | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through Hole |