TE Connectivity Headers, Male Pins 292132-3

Description
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98778-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98778-ND
Headers, Male Pins A98778-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 4A 125V Electronic Connector
316-292132-3
Through-Hole 4A 125V Electronic Connector 316-292132-3
3 Pos 2mm Pitch Male Pin Header, 4A, 125V, Straight, Through Hole, Tin Product overview: 292132-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292132-3 can be used for catalog matching and distributor lookup.

3 Pos 2mm Pitch Male Pin Header, 4A, 125V, Straight, Through Hole, Tin Product overview: 292132-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292132-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6801597P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801597P
PCB Headers 6801597P
TE Connectivity 292132-3 PCB Header

TE Connectivity 292132-3 PCB Header

Supplier's Site
PCB Headers - 6801597 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801597
PCB Headers 6801597
TE Connectivity 292132-3 PCB Header

TE Connectivity 292132-3 PCB Header

Supplier's Site
PCB Headers - 1650520 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1650520
PCB Headers 1650520
TE Connectivity 292132-3 PCB Header

TE Connectivity 292132-3 PCB Header

Supplier's Site
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity - 96Y0912 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
96Y0912
Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity 96Y0912
CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98778-ND 316-292132-3 6801597P 6801597 96Y0912
Product Name Headers, Male Pins Through-Hole 4A 125V Electronic Connector PCB Headers PCB Headers Connector, Header, 3Pos, 1Row, 2Mm, Th; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 125 volts 125 volts
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data