2 Pos 2mm Pitch Shrouded Header, Male, Straight, Solder, 4A, 125V Product overview: 292132-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-292132-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1003673-292132-2
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Voltage Rating: 125VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.358" (9.09mm)
Insulation Height: 0.268" (6.80mm)
Contact Shape: Circular
Contact Length - Mating: 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
CONN, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-292132-2 | 1003673-292132-2 | A98777-ND | 70AH7395 |
| Product Name | 4A 125V Electronic Connector | Rectangular Connectors - 292132-2 | Headers, Male Pins | Conn, Header, 2Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Kinked Pin, Solder | Through Hole Straight | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Current Rating | 4.0 amps |