TE Connectivity Hook Up Wire 290608-000

Description
Body Features Conductor Material : E.C. Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Tan Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 1 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : E.C. Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Tan Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 1 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 290608-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
290608-000
Hook Up Wire 290608-000
Body Features Conductor Material : E.C. Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Tan Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 1 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : E.C. Aluminum
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Tan

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 1

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 290608-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0563313001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 080443-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 047329-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Primary Wire - 1227983001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details