Body Features Cable Color : Brown Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Wire Color (Base) : Light Brown
Dimensions Wire Size (MMSQ) : 53.49 Wire Size (AWG) : 1/0
Electrical Characteristics Operating Voltage (V) : 600
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cable Color : Brown
- Conductor Material : Aluminum
- Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Wire Color (Base) : Light Brown
Dimensions
- Wire Size (MMSQ) : 53.49
- Wire Size (AWG) : 1/0
Electrical Characteristics
- Operating Voltage (V) : 600
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]